The FF400R12KT3P_E is an IGBT module with a trench/fieldstop IGBT3 and emitter-controlled HE diode, housed in a module package measuring 88 mm × 142 mm. It has a collector-emitter voltage rating of 1200 V and a continuous collector current of 400 A at 65°C, with a peak current capability of 800 A for 1 ms. The gate-emitter voltage is rated at ±20 V, and the module supports a maximum junction temperature of 150°C. Electrical isolation between terminals is rated at 2.5 kV RMS. Mounting torque for the electrical terminals is 2.5 to 5.0 Nm, and for the heat sink is 3.0 to 6.0 Nm. The module is UL-approved (E83335) and designed for inverter applications with a thermal impedance of 0.0525 K/W for the IGBT and 0.0671 K/W for the diode at 1 s duration. The device is rated for operation from -40°C to 125°C and weighs 340 g.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF400R12KT3P_E |
| Product Name | IGBT Modules |