Infineon Technologies AG IGBT Modules FP35R12N2T7_B11

Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density PressFIT contact technology RoHS-compliant modules Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Servo motor drive and control Designers who used this product also designed with FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules 1 2
Request a Quote Datasheet
Description
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density PressFIT contact technology RoHS-compliant modules Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Servo motor drive and control Designers who used this product also designed with FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP35R12N2T7_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP35R12N2T7_B11
IGBT Modules FP35R12N2T7_B11
EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density PressFIT contact technology RoHS-compliant modules Applications General purpose motor drive - variating frequency and voltage HVAC control module Industrial motor drives and controls Servo motor drive and control Designers who used this product also designed with FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules FP10R12W1T7_B11 | IGBT modules 1ED3141MU12F | Gate driver ICs FP75R12N3T7_B11 | IGBT modules FF900R12ME7_B11 | IGBT modules FF450R12ME7_B11 | IGBT modules FP100R12N3T7_B11 | IGBT modules FP25R12W2T7_B11 | IGBT modules 1 2

EconoPIM™ 2 1200 V, 35 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings.


Summary of Features

  • TRENCHSTOP™ IGBT7
  • Low VCEsat and Low switching losses
  • Overload operation up to 175°C
  • 2.5 kV AC 1min insulation
  • High reliability and power density
  • Copper base plate for optimized heat spread
  • High power density
  • PressFIT contact technology
  • RoHS-compliant modules

Applications

  • General purpose motor drive - variating frequency and voltage
  • HVAC control module
  • Industrial motor drives and controls
  • Servo motor drive and control

Designers who used this product also designed with


  • FP25R12W2T7_B11 |
    IGBT modules
  • FP10R12W1T7_B11 |
    IGBT modules
  • 1ED3141MU12F |
    Gate driver ICs
  • FP75R12N3T7_B11 |
    IGBT modules
  • FF900R12ME7_B11 |
    IGBT modules
  • FF450R12ME7_B11 |
    IGBT modules
  • FP100R12N3T7_B11 |
    IGBT modules
  • FP25R12W2T7_B11 |
    IGBT modules
  • FP10R12W1T7_B11 |
    IGBT modules
  • 1ED3141MU12F |
    Gate driver ICs
  • FP75R12N3T7_B11 |
    IGBT modules
  • FF900R12ME7_B11 |
    IGBT modules
  • FF450R12ME7_B11 |
    IGBT modules
  • FP100R12N3T7_B11 |
    IGBT modules
  • FP25R12W2T7_B11 |
    IGBT modules

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP35R12N2T7_B11
Product Name IGBT Modules
VCES 1200 volts
VCE(on) 1.6 volts
IC(max) 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGP4063D-E - 1149893-AUIRGP4063D-E - Win Source Electronics
Specs
Package Type SOT3
View Details
7 suppliers
1200V 450A 1000W IGBT Transistor - 297-BYM300A120DN2HOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ 150 C (302 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers
Single IGBTs - 448-AIKZH15N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-4
Packing Method Tube
View Details