The FF400R12KT3_E is a 62mm C-series IGBT module with a common emitter, designed for inverter applications. It features an IGBT rated for 1200 V collector-emitter voltage and 400 A continuous collector current, with a maximum total power dissipation of 2000 W. The module includes a complementary diode rated for 1200 V reverse voltage and 400 A forward current. The gate-emitter voltage is ±20 V, and the gate charge is 3.70 µC. It has a thermal resistance from junction to case of 0.0312 K/W for the IGBT and 0.0462 K/W for the diode. The module is insulated with Al2O3 and meets IEC 60747-14 standards. Mounting requires M6 screws with torque of 3.00 to 6.00 Nm. The operating case temperature range is -40 °C to 125 °C, and the module weighs 340 g.
IGBT Modules IGBT 1200V 400A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FF400R12KT3_E |
| Product Name | IGBT Modules |