Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Modules FF400R17KE4HOSA1

Description
Win Source Part Number: 1190227-FF400R17KE4H OSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: C Package: Tray Standard Package: 10 Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1700 V Current - Collector (Ic) (Max): 400 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 400A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 36 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): FF400R17KE4; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: FF400R17KE4,2156-FF4 00R17KE4HOSA1-448,SP 001500350 Base Product Number: FF400R17
Request a Quote Datasheet
Description
Win Source Part Number: 1190227-FF400R17KE4H OSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: C Package: Tray Standard Package: 10 Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1700 V Current - Collector (Ic) (Max): 400 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 400A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 36 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): FF400R17KE4; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: FF400R17KE4,2156-FF4 00R17KE4HOSA1-448,SP 001500350 Base Product Number: FF400R17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1190227-FF400R17KE4HOSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1190227-FF400R17KE4HOSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1190227-FF400R17KE4HOSA1
Win Source Part Number: 1190227-FF400R17KE4H OSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: C Package: Tray Standard Package: 10 Configuration: Half Bridge Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1700 V Current - Collector (Ic) (Max): 400 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 400A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 36 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): FF400R17KE4; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: FF400R17KE4,2156-FF4 00R17KE4HOSA1-448,SP 001500350 Base Product Number: FF400R17

Win Source Part Number: 1190227-FF400R17KE4HOSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: C
Package: Tray
Standard Package: 10
Configuration: Half Bridge
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 400 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 400A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 36 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): FF400R17KE4;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: FF400R17KE4,2156-FF400R17KE4HOSA1-448,SP001500350
Base Product Number: FF400R17

Buy Now Datasheet
IGBT Modules - FF400R17KE4HOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Half Bridge 1700V 400A Chassis Mount Module

IGBT Module Trench Field Stop Half Bridge 1700V 400A Chassis Mount Module

Buy Now Datasheet
Singapore, Singapore
1700V 400A IGBT Transistor
297-FF400R17KE4HOSA1
1700V 400A IGBT Transistor 297-FF400R17KE4HOSA1
IGBT MODULE 1700V 400A Product overview: FF400R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF400R17KE4HOSA1 can be used for catalog matching and distributor lookup.

IGBT MODULE 1700V 400A Product overview: FF400R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FF400R17KE4HOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FF400R17KE4HOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FF400R17KE4HOSA1
Discrete Semiconductor Products - Transistors - IGBTs FF400R17KE4HOSA1
IGBT MODULE 1700V 400A

IGBT MODULE 1700V 400A

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FF400R17KE4HOSA1
IGBT Modules FF400R17KE4HOSA1
IGBT Modules MEDIUM POWER 62MM

IGBT Modules MEDIUM POWER 62MM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1190227-FF400R17KE4HOSA1 FF400R17KE4HOSA1-ND 297-FF400R17KE4HOSA1 FF400R17KE4HOSA1 FF400R17KE4HOSA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules 1700V 400A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
VCES 1700 volts
Unlock Full Specs
to access all available technical data