BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052009

Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1113-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1113-ND
Cable and Cord Grips 902-1113-ND
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"

"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla - 03AH6784 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla
03AH6784
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla 03AH6784
CABLE GLAND, POLYAMIDE, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1113-ND 03AH6784
Product Name Cable and Cord Grips Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602075R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details