Molex Cable and Cord Grips 1300970271

Description
"Cable Grip 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon 1 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon 1 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 23-1300970271-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
23-1300970271-ND
Cable and Cord Grips 23-1300970271-ND
"Cable Grip 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon 1 1/2"" NPT Gray"

"Cable Grip 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon 1 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Steel, 38.1Mm, 1-1/2npt; Thread Size Imperial Molex - 06H8907 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Steel, 38.1Mm, 1-1/2npt; Thread Size Imperial Molex
06H8907
Cable Gland, Steel, 38.1Mm, 1-1/2npt; Thread Size Imperial Molex 06H8907
CABLE GLAND, STEEL, 38.1MM, 1-1/2"NPT; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:30.5mm; Cable Diameter Max:38.1mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

CABLE GLAND, STEEL, 38.1MM, 1-1/2"NPT; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:30.5mm; Cable Diameter Max:38.1mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 23-1300970271-ND 06H8907
Product Name Cable and Cord Grips Cable Gland, Steel, 38.1Mm, 1-1/2npt; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2017082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805020 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 2.48 inch (63 mm)
View Details