Molex Cable and Cord Grips 1300970327

Description
"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300970327-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300970327-ND
Cable and Cord Grips 1300970327-ND
"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray"

"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 14.27-15.88Mm; Thread Size Imperial Molex - 06H9778 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 14.27-15.88Mm; Thread Size Imperial Molex
06H9778
Cable Gland, Nylon, 14.27-15.88Mm; Thread Size Imperial Molex 06H9778
CABLE GLAND, NYLON, 14.27-15.88MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:14.27mm; Cable Diameter Max:15.88mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

CABLE GLAND, NYLON, 14.27-15.88MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:14.27mm; Cable Diameter Max:15.88mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 3R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300970327-ND 06H9778
Product Name Cable and Cord Grips Cable Gland, Nylon, 14.27-15.88Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details