BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052109

Description
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1114-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1114-ND
Cable and Cord Grips 902-1114-ND
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"

"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla - 03AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla
03AH6785
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla 03AH6785
CABLE GLAND, POLYAMIDE, 10MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 10MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1114-ND 03AH6785
Product Name Cable and Cord Grips Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Standard Straight-Through Cable Gland - 4221045 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details