TE Connectivity Cable Glands 1-2490541-6

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 120 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 120 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1-2490541-6 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1-2490541-6
Cable Glands 1-2490541-6
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 120 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 6 - 12
  • Outer Thread Size : PG13.5
  • Thread Length (MM) : 9

Industry Standards


  • IP Rating : IP69
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 3

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 120

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-1-2490541-6-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1-2490541-6-ND
Cable and Cord Grips 17-1-2490541-6-ND
VENT CG,PA6,PG13.5,6-12,9 ,SGR

VENT CG,PA6,PG13.5,6-12,9,SGR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1-2490541-6 17-1-2490541-6-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602016R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG602114R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG603011R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 1SNG605020R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details