Molex Cable and Cord Grips 1300970256

Description
"Cable Grip 0.22"" ~ 0.32"" (5.6mm ~ 8.1mm) Zinc, Steel Plated 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.22"" ~ 0.32"" (5.6mm ~ 8.1mm) Zinc, Steel Plated 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300970256-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300970256-ND
Cable and Cord Grips 1300970256-ND
"Cable Grip 0.22"" ~ 0.32"" (5.6mm ~ 8.1mm) Zinc, Steel Plated 1/2"" NPT Gray"

"Cable Grip 0.22"" ~ 0.32"" (5.6mm ~ 8.1mm) Zinc, Steel Plated 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Steel, 8.1Mm, 1/2npt; Thread Size Imperial Molex - 06H8895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Steel, 8.1Mm, 1/2npt; Thread Size Imperial Molex
06H8895
Cable Gland, Steel, 8.1Mm, 1/2npt; Thread Size Imperial Molex 06H8895
CABLE GLAND, STEEL, 8.1MM, 1/2"NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:8.1mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

CABLE GLAND, STEEL, 8.1MM, 1/2"NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:5.6mm; Cable Diameter Max:8.1mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300970256-ND 06H8895
Product Name Cable and Cord Grips Cable Gland, Steel, 8.1Mm, 1/2npt; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable and Cord Grips - 1920-1080-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers