BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 10000500

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1141-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1141-ND
Cable and Cord Grips 902-1141-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 10Mm-14Mm; Thread Size Imperial Bopla - 03AH6770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 10Mm-14Mm; Thread Size Imperial Bopla
03AH6770
Cable Gland, Polyamide, 10Mm-14Mm; Thread Size Imperial Bopla 03AH6770
CABLE GLAND, POLYAMIDE, 10MM-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 10MM-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1141-ND 03AH6770
Product Name Cable and Cord Grips Cable Gland, Polyamide, 10Mm-14Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306032 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable Glands - 1SNG602088R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details