BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 10000100

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1133-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1133-ND
Cable and Cord Grips 902-1133-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 3Mm-6.5Mm; Thread Size Imperial Bopla - 03AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 3Mm-6.5Mm; Thread Size Imperial Bopla
03AH6766
Cable Gland, Polyamide, 3Mm-6.5Mm; Thread Size Imperial Bopla 03AH6766
CABLE GLAND, POLYAMIDE, 3MM-6.5MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 3MM-6.5MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1133-ND 03AH6766
Product Name Cable and Cord Grips Cable Gland, Polyamide, 3Mm-6.5Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220810 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.6732 inch (17.1 mm)
View Details
2 suppliers
Cable Glands - 1SNG604005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details