BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052909

Description
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1121-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1121-ND
Cable and Cord Grips 902-1121-ND
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"

"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla - 03AH6790 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla
03AH6790
Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla 03AH6790
CABLE GLAND, POLYAMIDE, 10MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 10MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:10mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1121-ND 03AH6790
Product Name Cable and Cord Grips Cable Gland, Polyamide, 10Mm-12Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 1856081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5906 inch (15 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details