Molex Cable and Cord Grips 1300970168

Description
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300970168-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300970168-ND
Cable and Cord Grips 1300970168-ND
"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Gray"

"Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Gray"

Buy Now Datasheet
Cable Gland, Aluminium, 12.7-15.88Mm; Thread Size Imperial Molex - 06H8786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Aluminium, 12.7-15.88Mm; Thread Size Imperial Molex
06H8786
Cable Gland, Aluminium, 12.7-15.88Mm; Thread Size Imperial Molex 06H8786
CABLE GLAND, ALUMINIUM, 12.7-15.88MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.88mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:NEMA 4

CABLE GLAND, ALUMINIUM, 12.7-15.88MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:12.7mm; Cable Diameter Max:15.88mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300970168-ND 06H8786
Product Name Cable and Cord Grips Cable Gland, Aluminium, 12.7-15.88Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

<p>Seal, MCP 6.3, 4.0-4.5, Green</p> - 1719043-1 - Chief Enterprises LLC
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306112 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
2 suppliers