ABB AB Cable and Cord Grips 10552

Description
MI WTRTHT FTG 2IN 2.350-2.565 2.
Request a Quote Datasheet
Description
MI WTRTHT FTG 2IN 2.350-2.565 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-10552-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-10552-ND
Cable and Cord Grips 6308-10552-ND
MI WTRTHT FTG 2IN 2.350-2.565 2.

MI WTRTHT FTG 2IN 2.350-2.565 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 6308-10552-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221427 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.02 to 1.38 inch (26 to 35 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2100621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details