BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12051909

Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 12051909-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
12051909-ND
Cable and Cord Grips 12051909-ND
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"

"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla - 03AH6783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla
03AH6783
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla 03AH6783
CABLE GLAND, POLYAMIDE, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 12051909-ND 03AH6783
Product Name Cable and Cord Grips Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Standard Straight-Through Cable Gland - 4220803 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.31 inch (33.3 mm)
View Details
2 suppliers
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers