BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 10000200

Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1135-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1135-ND
Cable and Cord Grips 902-1135-ND
"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

"Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 4Mm-8Mm; Thread Size Imperial Bopla - 03AH6767 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 4Mm-8Mm; Thread Size Imperial Bopla
03AH6767
Cable Gland, Polyamide, 4Mm-8Mm; Thread Size Imperial Bopla 03AH6767
CABLE GLAND, POLYAMIDE, 4MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 4MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1135-ND 03AH6767
Product Name Cable and Cord Grips Cable Gland, Polyamide, 4Mm-8Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 2705221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5/21 Thread; Clamp range 9-18mm; Neoprene insert - 70074565 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.26 inch (32 mm)
View Details