TE Connectivity Cable Glands 1-2490541-1

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG9 Thread Length (MM) : 8 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 1.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG9 Thread Length (MM) : 8 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 1.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1-2490541-1 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1-2490541-1
Cable Glands 1-2490541-1
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG9 Thread Length (MM) : 8 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 1.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 4 - 8
  • Outer Thread Size : PG9
  • Thread Length (MM) : 8

Industry Standards


  • IP Rating : IP69
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 1.5

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 70

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Corby, Northants, United Kingdom
Cable Glands
835034
Cable Glands 835034
TE Connectivity 1-2490541-1 Cable Gland

TE Connectivity 1-2490541-1 Cable Gland

Supplier's Site
Cable and Cord Grips - 17-1-2490541-1-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1-2490541-1-ND
Cable and Cord Grips 17-1-2490541-1-ND
VENT CG,PA6,PG9,4-8,8,LGR

VENT CG,PA6,PG9,4-8,8,LGR

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1-2490541-1 835034 17-1-2490541-1-ND
Product Name Cable Glands Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601030R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG604010R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602116R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601037R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers