BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052809

Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1120-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1120-ND
Cable and Cord Grips 902-1120-ND
"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"

"Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla - 03AH6789 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla
03AH6789
Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla 03AH6789
CABLE GLAND, POLYAMIDE, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 8MM-10MM; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1120-ND 03AH6789
Product Name Cable and Cord Grips Cable Gland, Polyamide, 8Mm-10Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 2141075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details