Molex Cable and Cord Grips 1300970163

Description
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300970163-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300970163-ND
Cable and Cord Grips 1300970163-ND
"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray"

"Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Aluminum, 12.7Mm; Thread Size Imperial Molex - 18P0319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Aluminum, 12.7Mm; Thread Size Imperial Molex
18P0319
Cable Gland, Aluminum, 12.7Mm; Thread Size Imperial Molex 18P0319
CABLE GLAND, ALUMINUM, 12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.53mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:NEMA 4

CABLE GLAND, ALUMINUM, 12.7MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.53mm; Cable Diameter Max:12.7mm; Cable Gland Material:Aluminum; Gland Colour:-; IP / NEMA Rating:NEMA 4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300970163-ND 18P0319
Product Name Cable and Cord Grips Cable Gland, Aluminum, 12.7Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305299 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details