Molex Cable and Cord Grips 1300960034

Description
"Cable Grip Steel 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip Steel 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - WM21826-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
WM21826-ND
Cable and Cord Grips WM21826-ND
"Cable Grip Steel 1/2"" NPT Gray"

"Cable Grip Steel 1/2"" NPT Gray"

Buy Now Datasheet
Liquid-Tite Grip, Iron, 1/2 Inch Npt; Thread Size Imperial Molex - 06H8839 - Newark, An Avnet Company
Chicago, IL, United States
Liquid-Tite Grip, Iron, 1/2 Inch Npt; Thread Size Imperial Molex
06H8839
Liquid-Tite Grip, Iron, 1/2 Inch Npt; Thread Size Imperial Molex 06H8839
LIQUID-TITE GRIP, IRON, 1/2 INCH NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Iron; Gland Colour:-; IP / NEMA Rating:NEMA 4

LIQUID-TITE GRIP, IRON, 1/2 INCH NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Iron; Gland Colour:-; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number WM21826-ND 06H8839
Product Name Cable and Cord Grips Liquid-Tite Grip, Iron, 1/2 Inch Npt; Thread Size Imperial Molex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248645 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers