BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052609

Description
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide PG7 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide PG7 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1118-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1118-ND
Cable and Cord Grips 902-1118-ND
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide PG7 Gray"

"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide PG7 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 4Mm-6Mm; Thread Size Imperial Bopla - 03AH6787 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 4Mm-6Mm; Thread Size Imperial Bopla
03AH6787
Cable Gland, Polyamide, 4Mm-6Mm; Thread Size Imperial Bopla 03AH6787
CABLE GLAND, POLYAMIDE, 4MM-6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 4MM-6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1118-ND 03AH6787
Product Name Cable and Cord Grips Cable Gland, Polyamide, 4Mm-6Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
ALTH Cable Glands - 4220853 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5512 inch (14 mm)
View Details