BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12002103

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1150-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1150-ND
Cable and Cord Grips 902-1150-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

Buy Now Datasheet
Metric Cable Gland, Mbfz, Anti-Kink, M12 X 1.5Mm, 3-6.5Mm Polyamide, Light Gray Rohs Compliant Bopla - 03AH6774 - Newark, An Avnet Company
Chicago, IL, United States
Metric Cable Gland, Mbfz, Anti-Kink, M12 X 1.5Mm, 3-6.5Mm Polyamide, Light Gray Rohs Compliant Bopla
03AH6774
Metric Cable Gland, Mbfz, Anti-Kink, M12 X 1.5Mm, 3-6.5Mm Polyamide, Light Gray Rohs Compliant Bopla 03AH6774
METRIC CABLE GLAND, MBFZ, ANTI-KINK, M12 X 1.5MM, 3-6.5MM POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

METRIC CABLE GLAND, MBFZ, ANTI-KINK, M12 X 1.5MM, 3-6.5MM POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1150-ND 03AH6774
Product Name Cable and Cord Grips Metric Cable Gland, Mbfz, Anti-Kink, M12 X 1.5Mm, 3-6.5Mm Polyamide, Light Gray Rohs Compliant Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306133 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details