BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 10000600

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1143-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1143-ND
Cable and Cord Grips 902-1143-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 13Mm-18Mm; Thread Size Imperial Bopla - 03AH6771 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 13Mm-18Mm; Thread Size Imperial Bopla
03AH6771
Cable Gland, Polyamide, 13Mm-18Mm; Thread Size Imperial Bopla 03AH6771
CABLE GLAND, POLYAMIDE, 13MM-18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 13MM-18MM; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1143-ND 03AH6771
Product Name Cable and Cord Grips Cable Gland, Polyamide, 13Mm-18Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248655 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2207068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
View Details