HARTING Inc. of North America Cable Glands 09000005183

Description
HARTING 09000005183 Cable Gland
Request a Quote Datasheet
Description
HARTING 09000005183 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 8436426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
8436426
Cable Glands 8436426
HARTING 09000005183 Cable Gland

HARTING 09000005183 Cable Gland

Supplier's Site
Cable and Cord Grips - 1195-4173-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1195-4173-ND
Cable and Cord Grips 1195-4173-ND
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) PG11"

"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) PG11"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 8436426 1195-4173-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248717 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 117113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details