BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052209

Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1115-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1115-ND
Cable and Cord Grips 902-1115-ND
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"

"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 12Mm-14Mm; Thread Size Imperial Bopla - 03AH6786 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 12Mm-14Mm; Thread Size Imperial Bopla
03AH6786
Cable Gland, Polyamide, 12Mm-14Mm; Thread Size Imperial Bopla 03AH6786
CABLE GLAND, POLYAMIDE, 12MM-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 12MM-14MM; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1115-ND 03AH6786
Product Name Cable and Cord Grips Cable Gland, Polyamide, 12Mm-14Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221290 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 1SNG602122R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers