BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 10000400

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1139-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1139-ND
Cable and Cord Grips 902-1139-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 6Mm-12Mm; Thread Size Imperial Bopla - 03AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 6Mm-12Mm; Thread Size Imperial Bopla
03AH6769
Cable Gland, Polyamide, 6Mm-12Mm; Thread Size Imperial Bopla 03AH6769
CABLE GLAND, POLYAMIDE, 6MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 6MM-12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1139-ND 03AH6769
Product Name Cable and Cord Grips Cable Gland, Polyamide, 6Mm-12Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2084379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details