BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12002200

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1151-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1151-ND
Cable and Cord Grips 902-1151-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Gray"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Gray"

Buy Now Datasheet
Metric Cable Gland, Mbf, M16 X 1.5Mm, 5-10Mm,polyamide, Light Gray Rohs Compliant Bopla - 03AH6775 - Newark, An Avnet Company
Chicago, IL, United States
Metric Cable Gland, Mbf, M16 X 1.5Mm, 5-10Mm,polyamide, Light Gray Rohs Compliant Bopla
03AH6775
Metric Cable Gland, Mbf, M16 X 1.5Mm, 5-10Mm,polyamide, Light Gray Rohs Compliant Bopla 03AH6775
METRIC CABLE GLAND, MBF, M16 X 1.5MM, 5-10MM,POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

METRIC CABLE GLAND, MBF, M16 X 1.5MM, 5-10MM,POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1151-ND 03AH6775
Product Name Cable and Cord Grips Metric Cable Gland, Mbf, M16 X 1.5Mm, 5-10Mm,polyamide, Light Gray Rohs Compliant Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248539 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details