Jacob GmbH Cable and Cord Grips 109 G

Description
TWISTING SLEEVE WITH HOLE PG 9
Request a Quote Datasheet
Description
TWISTING SLEEVE WITH HOLE PG 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2291-109G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2291-109G-ND
Cable and Cord Grips 2291-109G-ND
TWISTING SLEEVE WITH HOLE PG 9

TWISTING SLEEVE WITH HOLE PG 9

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 2291-109G-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221047 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details