TE Connectivity Cable Glands 1-2490540-5

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 5.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 50 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 5.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 50 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1-2490540-5 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1-2490540-5
Cable Glands 1-2490540-5
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 9 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 5.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 50 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Dimensions


  • Clamping Diameter Range (MM) : 5 - 9
  • Outer Thread Size : PG13.5
  • Thread Length (MM) : 9

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 5.5

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 50

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-1-2490540-5-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1-2490540-5-ND
Cable and Cord Grips 17-1-2490540-5-ND
VENT CG,BRASS,PG13.5,5-9, 9

VENT CG,BRASS,PG13.5,5-9,9

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1-2490540-5 17-1-2490540-5-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601023R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605029R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601198R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601237R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers