BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12152300

Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1130-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1130-ND
Cable and Cord Grips 902-1130-ND
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"

"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"

Buy Now Datasheet
Metric Cable Gland, Mpoz, M20 X 1.5Mm, 12-14Mm, Polyamide, Light Gray Rohs Compliant Bopla - 07AH1018 - Newark, An Avnet Company
Chicago, IL, United States
Metric Cable Gland, Mpoz, M20 X 1.5Mm, 12-14Mm, Polyamide, Light Gray Rohs Compliant Bopla
07AH1018
Metric Cable Gland, Mpoz, M20 X 1.5Mm, 12-14Mm, Polyamide, Light Gray Rohs Compliant Bopla 07AH1018
METRIC CABLE GLAND, MPOZ, M20 X 1.5MM, 12-14MM, POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

METRIC CABLE GLAND, MPOZ, M20 X 1.5MM, 12-14MM, POLYAMIDE, LIGHT GRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1130-ND 07AH1018
Product Name Cable and Cord Grips Metric Cable Gland, Mpoz, M20 X 1.5Mm, 12-14Mm, Polyamide, Light Gray Rohs Compliant Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221750 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.97 inch (50 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details