BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12053009

Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1122-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1122-ND
Cable and Cord Grips 902-1122-ND
"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"

"Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray"

Buy Now Datasheet
Cable Gland, Nylon, 12Mm-14Mm, Grey; Thread Size Imperial Bopla - 07AH1017 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 12Mm-14Mm, Grey; Thread Size Imperial Bopla
07AH1017
Cable Gland, Nylon, 12Mm-14Mm, Grey; Thread Size Imperial Bopla 07AH1017
CABLE GLAND, NYLON, 12MM-14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, NYLON, 12MM-14MM, GREY; Thread Size - Imperial:PG16; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1122-ND 07AH1017
Product Name Cable and Cord Grips Cable Gland, Nylon, 12Mm-14Mm, Grey; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.85 inch (47 mm)
View Details
Cable Glands - 1SNG601194R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details