Molex Cable and Cord Grips 1300970272

Description
"Cable Grip 1.40"" ~ 1.75"" (35.6mm ~ 44.5mm) Zinc, Steel Plated 2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 1.40"" ~ 1.75"" (35.6mm ~ 44.5mm) Zinc, Steel Plated 2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300970272-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300970272-ND
Cable and Cord Grips 1300970272-ND
"Cable Grip 1.40"" ~ 1.75"" (35.6mm ~ 44.5mm) Zinc, Steel Plated 2"" NPT Gray"

"Cable Grip 1.40"" ~ 1.75"" (35.6mm ~ 44.5mm) Zinc, Steel Plated 2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Steel, 44.5Mm, 2npt; Thread Size Imperial Molex - 06H8908 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Steel, 44.5Mm, 2npt; Thread Size Imperial Molex
06H8908
Cable Gland, Steel, 44.5Mm, 2npt; Thread Size Imperial Molex 06H8908
CABLE GLAND, STEEL, 44.5MM, 2"NPT; Thread Size - Imperial:2" NPT; Thread Size - Metric:-; Cable Diameter Min:35.5mm; Cable Diameter Max:44.5mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

CABLE GLAND, STEEL, 44.5MM, 2"NPT; Thread Size - Imperial:2" NPT; Thread Size - Metric:-; Cable Diameter Min:35.5mm; Cable Diameter Max:44.5mm; Cable Gland Material:Steel; Gland Colour:-; IP / NEMA Rating:Not Rated

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300970272-ND 06H8908
Product Name Cable and Cord Grips Cable Gland, Steel, 44.5Mm, 2npt; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 1856083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details