BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 12052709

Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1119-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1119-ND
Cable and Cord Grips 902-1119-ND
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"

"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray"

Buy Now Datasheet
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla - 03AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla
03AH6788
Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla 03AH6788
CABLE GLAND, POLYAMIDE, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE, 6MM-8MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1119-ND 03AH6788
Product Name Cable and Cord Grips Cable Gland, Polyamide, 6Mm-8Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605043R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details