Techsil Limited BJB AF-4 Anti Foam Agent for Polyurethane 7lb BJPU14865

Description
AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the resin mixture. In addition, AF-4 also assists with better resin flow and wet out in molds. This grade is completely silicone free and will not affect the color, appearance or bond ability of cured urethane parts. AF-4 works exceptionally well in the water clear aliphatic urethanes.
Datasheet
Description
AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the resin mixture. In addition, AF-4 also assists with better resin flow and wet out in molds. This grade is completely silicone free and will not affect the color, appearance or bond ability of cured urethane parts. AF-4 works exceptionally well in the water clear aliphatic urethanes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB AF-4 Anti Foam Agent for Polyurethane 7lb - BJPU14865 - Techsil Limited
Bidford on Avon, United Kingdom
BJB AF-4 Anti Foam Agent for Polyurethane 7lb
BJPU14865
BJB AF-4 Anti Foam Agent for Polyurethane 7lb BJPU14865
AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the resin mixture. In addition, AF-4 also assists with better resin flow and wet out in molds. This grade is completely silicone free and will not affect the color, appearance or bond ability of cured urethane parts. AF-4 works exceptionally well in the water clear aliphatic urethanes.

AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the resin mixture. In addition, AF-4 also assists with better resin flow and wet out in molds. This grade is completely silicone free and will not affect the color, appearance or bond ability of cured urethane parts. AF-4 works exceptionally well in the water clear aliphatic urethanes.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14865
Product Name BJB AF-4 Anti Foam Agent for Polyurethane 7lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details