Techsil Limited BJB F171 Fast Cast Polyurethane 70 Shore A 1kg BJPU14554

Description
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170
Datasheet
Description
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F171 Fast Cast Polyurethane 70 Shore A 1kg - BJPU14554 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F171 Fast Cast Polyurethane 70 Shore A 1kg
BJPU14554
BJB F171 Fast Cast Polyurethane 70 Shore A 1kg BJPU14554
F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-170

F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F-171 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 70 Shore A
  • 3 - 3.5 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-170

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14554
Product Name BJB F171 Fast Cast Polyurethane 70 Shore A 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 490.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details