Techsil Limited Techsil® 50 cSt High Temp Silicone Fluid 1lb/454gm TESI04125

Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet
Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 50 cSt High Temp Silicone Fluid 1lb/454gm - TESI04125 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 50 cSt High Temp Silicone Fluid 1lb/454gm
TESI04125
Techsil® 50 cSt High Temp Silicone Fluid 1lb/454gm TESI04125
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI04125
Product Name Techsil® 50 cSt High Temp Silicone Fluid 1lb/454gm
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details