Techsil Limited BJB F126 Fast Cast Polyurethane 25 Shore A 1.5kg BJPU14536

Description
F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-126 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 25 Shore A 4 - 5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-125
Datasheet
Description
F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-126 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 25 Shore A 4 - 5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F126 Fast Cast Polyurethane 25 Shore A 1.5kg - BJPU14536 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F126 Fast Cast Polyurethane 25 Shore A 1.5kg
BJPU14536
BJB F126 Fast Cast Polyurethane 25 Shore A 1.5kg BJPU14536
F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-126 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 25 Shore A 4 - 5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-125

F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props.

F-126 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 25 Shore A
  • 4 - 5 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-125

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14536
Product Name BJB F126 Fast Cast Polyurethane 25 Shore A 1.5kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4006 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 10.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details