Techsil Limited BJB F164 FR Rev1 Flame Retardant Polyurethane 12lb BJPU14670

Description
F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the making of props, over molding and making prototypes and production. This grade offers both high tensile and tear strength with an easy to use 50/100 mix ratio by weight. In this kit you will receive 4lb of Part A and 8lb of Part B. Translucent amber in color, this grade can be pigmented if required using a polyurethane liquid paste pigment. For details on the work time , gel time and full demold time please consult the technical data sheet.
Datasheet
Description
F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the making of props, over molding and making prototypes and production. This grade offers both high tensile and tear strength with an easy to use 50/100 mix ratio by weight. In this kit you will receive 4lb of Part A and 8lb of Part B. Translucent amber in color, this grade can be pigmented if required using a polyurethane liquid paste pigment. For details on the work time , gel time and full demold time please consult the technical data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F164 FR Rev1 Flame Retardant Polyurethane 12lb - BJPU14670 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F164 FR Rev1 Flame Retardant Polyurethane 12lb
BJPU14670
BJB F164 FR Rev1 Flame Retardant Polyurethane 12lb BJPU14670
F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the making of props, over molding and making prototypes and production. This grade offers both high tensile and tear strength with an easy to use 50/100 mix ratio by weight. In this kit you will receive 4lb of Part A and 8lb of Part B. Translucent amber in color, this grade can be pigmented if required using a polyurethane liquid paste pigment. For details on the work time , gel time and full demold time please consult the technical data sheet.

F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A rubber with self-extinguishing properties is required. RoHS and REACH compliant F-164 is ideal for special effects and the making of props, over molding and making prototypes and production. This grade offers both high tensile and tear strength with an easy to use 50/100 mix ratio by weight. In this kit you will receive 4lb of Part A and 8lb of Part B. Translucent amber in color, this grade can be pigmented if required using a polyurethane liquid paste pigment. For details on the work time , gel time and full demold time please consult the technical data sheet.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14670
Product Name BJB F164 FR Rev1 Flame Retardant Polyurethane 12lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogenated Nitrile (HNBR) Compounds -  - Cri-Tech, Inc.
Specs
Type Thermally cured
Industry OEM or Industrial
Tensile (Break) 439462 to 490225 psi (3.03E6 to 3.38E6 KPa)
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP1364E2 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
LUMIFLON™ Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
MITSUI EPT™ - EPDM Rubber - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Elastomer
Industry Automotive
View Details