Techsil Limited Techsil® Silicone Ink 10% Black 500gm TESI01284

Description
Techsil Silicone Ink is a one-component, flowable, heat curing ink, which offers primer less adhesion to a wide variety of substrates. When using on difficult to bond substrates, or a more aggressive chemical bond is required, SS4155 can be used to enhance adhesion. 10% (by weight) of black silicone pigment has been added to the TSI to give its color density. Techsil® Silicone Ink contains no solvent and is a one component product, meaning there is no mixing required. It offers a fast cure at elevated temperatures, and gives no cure by-products. It is non-corrosive to metals and sensitive substrates and offers excellent dielectric properties.
Datasheet
Description
Techsil Silicone Ink is a one-component, flowable, heat curing ink, which offers primer less adhesion to a wide variety of substrates. When using on difficult to bond substrates, or a more aggressive chemical bond is required, SS4155 can be used to enhance adhesion. 10% (by weight) of black silicone pigment has been added to the TSI to give its color density. Techsil® Silicone Ink contains no solvent and is a one component product, meaning there is no mixing required. It offers a fast cure at elevated temperatures, and gives no cure by-products. It is non-corrosive to metals and sensitive substrates and offers excellent dielectric properties.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® Silicone Ink 10% Black 500gm - TESI01284 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® Silicone Ink 10% Black 500gm
TESI01284
Techsil® Silicone Ink 10% Black 500gm TESI01284
Techsil Silicone Ink is a one-component, flowable, heat curing ink, which offers primer less adhesion to a wide variety of substrates. When using on difficult to bond substrates, or a more aggressive chemical bond is required, SS4155 can be used to enhance adhesion. 10% (by weight) of black silicone pigment has been added to the TSI to give its color density. Techsil® Silicone Ink contains no solvent and is a one component product, meaning there is no mixing required. It offers a fast cure at elevated temperatures, and gives no cure by-products. It is non-corrosive to metals and sensitive substrates and offers excellent dielectric properties.

Techsil Silicone Ink is a one-component, flowable, heat curing ink, which offers primer less adhesion to a wide variety of substrates. When using on difficult to bond substrates, or a more aggressive chemical bond is required, SS4155 can be used to enhance adhesion. 10% (by weight) of black silicone pigment has been added to the TSI to give its color density. Techsil® Silicone Ink contains no solvent and is a one component product, meaning there is no mixing required. It offers a fast cure at elevated temperatures, and gives no cure by-products. It is non-corrosive to metals and sensitive substrates and offers excellent dielectric properties.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI01284
Product Name Techsil® Silicone Ink 10% Black 500gm
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details