Techsil Limited BJB F170 Fast-Casting Polyurethane 70 Shore A 1kg BJPU14555

Description
F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F170 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 5-6 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-171
Datasheet
Description
F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F170 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 5-6 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-171
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F170 Fast-Casting Polyurethane 70 Shore A 1kg - BJPU14555 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F170 Fast-Casting Polyurethane 70 Shore A 1kg
BJPU14555
BJB F170 Fast-Casting Polyurethane 70 Shore A 1kg BJPU14555
F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F170 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 70 Shore A 5-6 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-171

F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F170 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 70 Shore A
  • 5-6 mins work time
  • 2-3 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly shorter work time, it may be worth considering the F-171

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14555
Product Name BJB F170 Fast-Casting Polyurethane 70 Shore A 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.40 g / 10 minutes
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details