Techsil Limited BJB TC800 White Rigid Urethane 75 Shore D 75.2lb BJPU14806

Description
BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability Quick demold times Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 2 minutes Demold Time: 60 minutes Shore Hardness: 75 Shore D
Datasheet
Description
BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability Quick demold times Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 2 minutes Demold Time: 60 minutes Shore Hardness: 75 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC800 White Rigid Urethane 75 Shore D 75.2lb - BJPU14806 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC800 White Rigid Urethane 75 Shore D 75.2lb
BJPU14806
BJB TC800 White Rigid Urethane 75 Shore D 75.2lb BJPU14806
BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to use 1:1 mix ratio Very low viscosity High heat capability Quick demold times Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 2 minutes Demold Time: 60 minutes Shore Hardness: 75 Shore D

BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required.

Product Benefits

  • Easy to use 1:1 mix ratio
  • Very low viscosity
  • High heat capability
  • Quick demold times
  • Non-mercury based catalyst system
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 2 minutes
  • Demold Time: 60 minutes
  • Shore Hardness: 75 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Specialty Polymers and Resins
Product Number BJPU14806
Product Name BJB TC800 White Rigid Urethane 75 Shore D 75.2lb
Material Type CastingResin
Unlock Full Specs
to access all available technical data