Techsil Limited Techsil TSP-100 Clear Silicone Adhesive Paint 500g TESI06005

Description
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.
Datasheet
Description
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil TSP-100 Clear Silicone Adhesive Paint 500g - TESI06005 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil TSP-100 Clear Silicone Adhesive Paint 500g
TESI06005
Techsil TSP-100 Clear Silicone Adhesive Paint 500g TESI06005
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.

Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI06005
Product Name Techsil TSP-100 Clear Silicone Adhesive Paint 500g
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3128 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details
Fluon+ ™ Melt Processable Compounds - FP-EF-105 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details