Techsil Limited BJB TC5120 20 Shore A Silicone Rubber 4lb BJPU14791

Description
BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Work Time: 40 minutes Demold Time: 24 hours Shore Hardness: 20 Shore A
Datasheet
Description
BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Work Time: 40 minutes Demold Time: 24 hours Shore Hardness: 20 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC5120 20 Shore A Silicone Rubber 4lb - BJPU14791 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC5120 20 Shore A Silicone Rubber 4lb
BJPU14791
BJB TC5120 20 Shore A Silicone Rubber 4lb BJPU14791
BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Work Time: 40 minutes Demold Time: 24 hours Shore Hardness: 20 Shore A

BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin simulation.

Product Benefits

  • Translucent in color - easy to pigment
  • RoHS/Reach Compliant

Technical Properties

  • Work Time: 40 minutes
  • Demold Time: 24 hours
  • Shore Hardness: 20 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14791
Product Name BJB TC5120 20 Shore A Silicone Rubber 4lb
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Fluon+ ™ Filled PTFE Compounds - FC 423 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details