Techsil Limited Hylomar® Universal Blue 100gm MIPU50019

Description
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²
Datasheet
Description
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hylomar® Universal Blue 100gm - MIPU50019 - Techsil Limited
Bidford on Avon, United Kingdom
Hylomar® Universal Blue 100gm
MIPU50019
Hylomar® Universal Blue 100gm MIPU50019
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²

Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products.

Physical Properties

  • Chemical Basis - Polyester Urethane
  • Temperature range - -500C to 2500C (-580 to 4820F)
  • Film Thickness - 0.03 mm
  • Surface Finish Max - 3.0 µm
  • Area covered by 100 g - 1.275m²
  • Product coverage after drying - 4 mg/cm²
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number MIPU50019
Product Name Hylomar® Universal Blue 100gm
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 121 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details