Techsil Limited BJB MD60 Casting Polyurethane 60 Shore D 12lb BJPU14600

Description
BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore hardness's and forms a very tough, abrasion resistant range of materials which are very simple to process. All grades are RoHS and REACH compliant and come in a handy 2:1 mix ratio. MD60 is ideal for molding and casting parts and will cure at room temperature. This series is designed for larger or more complex parts and offer superior performance. If you are looking for faster work times, consider the FD range.
Description
BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore hardness's and forms a very tough, abrasion resistant range of materials which are very simple to process. All grades are RoHS and REACH compliant and come in a handy 2:1 mix ratio. MD60 is ideal for molding and casting parts and will cure at room temperature. This series is designed for larger or more complex parts and offer superior performance. If you are looking for faster work times, consider the FD range.
Datasheet
Datasheet Summary
Powered by GS/AI

BJB MD60 Casting Polyurethane (part number BJPU14600) is a semi-rigid elastomer with a Shore D hardness of 60, designed for applications requiring flexibility and durability. It features a 2:1 mix ratio and cures at room temperature, making it user-friendly for various casting and molding processes. The product exhibits high tensile and tear strength, with a tensile strength of 4,700 psi and a tear strength of 475 pli. It has a density of 1.147 g/cc and an elongation of 450%. The material is RoHS and REACH compliant, suitable for larger or complex parts, and demonstrates excellent abrasion resistance. Proper storage conditions are recommended to maintain its shelf life of six months when unopened. Safety precautions should be observed during handling to prevent skin and eye contact.

Datasheet Summary
Powered by GS/AI

BJB MD60 Casting Polyurethane (part number BJPU14600) is a semi-rigid elastomer with a Shore D hardness of 60, designed for applications requiring flexibility and durability. It features a 2:1 mix ratio and cures at room temperature, making it user-friendly for various casting and molding processes. The product exhibits high tensile and tear strength, with a tensile strength of 4,700 psi and a tear strength of 475 pli. It has a density of 1.147 g/cc and an elongation of 450%. The material is RoHS and REACH compliant, suitable for larger or complex parts, and demonstrates excellent abrasion resistance. Proper storage conditions are recommended to maintain its shelf life of six months when unopened. Safety precautions should be observed during handling to prevent skin and eye contact.

Suppliers

Company
Product
Description
Supplier Links
BJB MD60 Casting Polyurethane 60 Shore D 12lb - BJPU14600 - Techsil Limited
Bidford on Avon, United Kingdom
BJB MD60 Casting Polyurethane 60 Shore D 12lb
BJPU14600
BJB MD60 Casting Polyurethane 60 Shore D 12lb BJPU14600
BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore hardness's and forms a very tough, abrasion resistant range of materials which are very simple to process. All grades are RoHS and REACH compliant and come in a handy 2:1 mix ratio. MD60 is ideal for molding and casting parts and will cure at room temperature. This series is designed for larger or more complex parts and offer superior performance. If you are looking for faster work times, consider the FD range.

BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore hardness's and forms a very tough, abrasion resistant range of materials which are very simple to process. All grades are RoHS and REACH compliant and come in a handy 2:1 mix ratio. MD60 is ideal for molding and casting parts and will cure at room temperature. This series is designed for larger or more complex parts and offer superior performance. If you are looking for faster work times, consider the FD range.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14600
Product Name BJB MD60 Casting Polyurethane 60 Shore D 12lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
LUMIFLON™ Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details