RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail.
Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities.
Product Benefits
Convenient 10:1 mixing ratio
Solvent free
Long working time at room temperature allows for potting or reproduction of larger parts
Cure rate can be accelerate with heat
Suitable for deep section cure
Can be cured in closed assemblies
Low shrinkage
Technical Properties
Uncured Consistency: Pourable, self-levelling
Color: Blue
Cured Shore Hardness: 60 Shore A
Elongation: 250%
Dielectric Strength: 17.7kv/ mm
Operating Temperature: -60°C to +204°C
RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail.
Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities.
Product Benefits
- Convenient 10:1 mixing ratio
- Solvent free
- Long working time at room temperature allows for potting or reproduction of larger parts
- Cure rate can be accelerate with heat
- Suitable for deep section cure
- Can be cured in closed assemblies
- Low shrinkage
Technical Properties
- Uncured Consistency: Pourable, self-levelling
- Color: Blue
- Cured Shore Hardness: 60 Shore A
- Elongation: 250%
- Dielectric Strength: 17.7kv/ mm
- Operating Temperature: -60°C to +204°C