Techsil Limited BJB TC814 Aluminium Filled Polyurethane 4lb BJPU14653

Description
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D
Datasheet
Description
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC814 Aluminium Filled Polyurethane 4lb - BJPU14653 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC814 Aluminium Filled Polyurethane 4lb
BJPU14653
BJB TC814 Aluminium Filled Polyurethane 4lb BJPU14653
BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming. Product Benefits Low shrink/exotherm Quick demold times Low viscosity Safe to use with platinum based silicones RoHS/REACH Compliant Technical Properties Work Time:12 - 14 minutes Demold Time: 3 - 4 hours Shore Hardness: 85 Shore D

BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to simulate metal finished for special effects or theming.

Product Benefits

  • Low shrink/exotherm
  • Quick demold times
  • Low viscosity
  • Safe to use with platinum based silicones
  • RoHS/REACH Compliant

Technical Properties

  • Work Time:12 - 14 minutes
  • Demold Time: 3 - 4 hours
  • Shore Hardness: 85 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14653
Product Name BJB TC814 Aluminium Filled Polyurethane 4lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details