Techsil Limited BJB TC277 PU PolySoft Foam 3 (14lb Kit) BJPU14743

Description
BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for example at a ratio of 75/100 pbw TC-277 produces a firm, quick recovery foam. At 60/100 pbw the result will be a slightly softer foam. Common applications for this material include prototyping, prosthetics, medical training devices, movie SFX, props and more. TC-266 is frequently molded behind flexible polyurethane skin materials such as BJB's SkinFlex line or other BJB Elastomers. BJB TC-277 is part of a larger 'PolySoft' range which ranges from a 3 pound density foam up to a 13 pound density foam. See related products below for more information.
Datasheet
Description
BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for example at a ratio of 75/100 pbw TC-277 produces a firm, quick recovery foam. At 60/100 pbw the result will be a slightly softer foam. Common applications for this material include prototyping, prosthetics, medical training devices, movie SFX, props and more. TC-266 is frequently molded behind flexible polyurethane skin materials such as BJB's SkinFlex line or other BJB Elastomers. BJB TC-277 is part of a larger 'PolySoft' range which ranges from a 3 pound density foam up to a 13 pound density foam. See related products below for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC277 PU PolySoft Foam 3 (14lb Kit) - BJPU14743 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC277 PU PolySoft Foam 3 (14lb Kit)
BJPU14743
BJB TC277 PU PolySoft Foam 3 (14lb Kit) BJPU14743
BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for example at a ratio of 75/100 pbw TC-277 produces a firm, quick recovery foam. At 60/100 pbw the result will be a slightly softer foam. Common applications for this material include prototyping, prosthetics, medical training devices, movie SFX, props and more. TC-266 is frequently molded behind flexible polyurethane skin materials such as BJB's SkinFlex line or other BJB Elastomers. BJB TC-277 is part of a larger 'PolySoft' range which ranges from a 3 pound density foam up to a 13 pound density foam. See related products below for more information.

BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for example at a ratio of 75/100 pbw TC-277 produces a firm, quick recovery foam. At 60/100 pbw the result will be a slightly softer foam. Common applications for this material include prototyping, prosthetics, medical training devices, movie SFX, props and more. TC-266 is frequently molded behind flexible polyurethane skin materials such as BJB's SkinFlex line or other BJB Elastomers. BJB TC-277 is part of a larger 'PolySoft' range which ranges from a 3 pound density foam up to a 13 pound density foam. See related products below for more information.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14743
Product Name BJB TC277 PU PolySoft Foam 3 (14lb Kit)
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details