Techsil Limited BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb BJPU14652

Description
DETAILS BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits Low viscosity - easily poured Translucent in color - easy to pigment High elongation Perfect for skin simulation RoHS/Reach Compliant Technical Properties Work Time: 40 - 60 minutes Demold Time: 16 - 24 hours Shore Hardness: 10 Shore A
Datasheet
Description
DETAILS BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits Low viscosity - easily poured Translucent in color - easy to pigment High elongation Perfect for skin simulation RoHS/Reach Compliant Technical Properties Work Time: 40 - 60 minutes Demold Time: 16 - 24 hours Shore Hardness: 10 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb - BJPU14652 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb
BJPU14652
BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb BJPU14652
DETAILS BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits Low viscosity - easily poured Translucent in color - easy to pigment High elongation Perfect for skin simulation RoHS/Reach Compliant Technical Properties Work Time: 40 - 60 minutes Demold Time: 16 - 24 hours Shore Hardness: 10 Shore A

DETAILS

BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber.

Product Benefits

  • Low viscosity - easily poured
  • Translucent in color - easy to pigment
  • High elongation
  • Perfect for skin simulation
  • RoHS/Reach Compliant
  • Technical Properties
  • Work Time: 40 - 60 minutes
  • Demold Time: 16 - 24 hours
  • Shore Hardness: 10 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14652
Product Name BJB TC5005 Room Temp 10 Shore A Silicone Kit 3.3lb
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 220 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details